Zeus Zeus 17 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14358

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 17AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14358 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 17 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.047
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 17AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14358 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 17 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.047

Suppliers

Company
Product
Description
Supplier Links
Zeus 17 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-17-C - Lapp Tannehill
Savage, MN, United States
Zeus 17 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-17-C
Zeus 17 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-17-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 17AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14358 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 17 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.047

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 17AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14358 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 17 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.047

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number ZEULW-17-C
Product Name Zeus 17 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details