Zeus Zeus 26 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14304

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 26AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14304 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 26 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.018
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 26AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14304 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 26 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.018

Suppliers

Company
Product
Description
Supplier Links
Zeus 26 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-26-C - Lapp Tannehill
Savage, MN, United States
Zeus 26 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-26-C
Zeus 26 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-26-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 26AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14304 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 26 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.018

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 26AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14304 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 26 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.018

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEULW-26-C
Product Name Zeus 26 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Metal Tubes - 1368755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Aluminum; 6082-t6 aluminum
Shape Round
View Details