ZEUS Battery Products Batteries Non-Rechargeable (Primary) ZEUS D

Description
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-ZEUSD-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-ZEUSD-ND
Batteries Non-Rechargeable (Primary) 2059-ZEUSD-ND
D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Non-Rechargeable Batt, D, 1.5V, 18.4Ah; Battery Voltage Zeus Battery Products - 13AJ3020 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Batt, D, 1.5V, 18.4Ah; Battery Voltage Zeus Battery Products
13AJ3020
Non-Rechargeable Batt, D, 1.5V, 18.4Ah; Battery Voltage Zeus Battery Products 13AJ3020
NON-RECHARGEABLE BATT, D, 1.5V, 18.4AH; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; External Width:- RoHS Compliant: NA

NON-RECHARGEABLE BATT, D, 1.5V, 18.4AH; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-ZEUSD-ND 13AJ3020
Product Name Batteries Non-Rechargeable (Primary) Non-Rechargeable Batt, D, 1.5V, 18.4Ah; Battery Voltage Zeus Battery Products
Standard Cylindrical Battery Sizes D D
Application General Purpose
Capacity 18.4 ampere-hr 18.4 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Lead Acid Batteries - 297056 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Application All Purpose
Voltage 12 volts
View Details