ZEUS Battery Products Batteries Non-Rechargeable (Primary) ZEUS C

Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-ZEUSC-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-ZEUSC-ND
Batteries Non-Rechargeable (Primary) 2059-ZEUSC-ND
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Non-Rechargeable Battery, C, 1.5V, 8Ah; Battery Voltage Zeus Battery Products - 13AJ3022 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, C, 1.5V, 8Ah; Battery Voltage Zeus Battery Products
13AJ3022
Non-Rechargeable Battery, C, 1.5V, 8Ah; Battery Voltage Zeus Battery Products 13AJ3022
NON-RECHARGEABLE BATTERY, C, 1.5V, 8AH; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, C, 1.5V, 8AH; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-ZEUSC-ND 13AJ3022
Product Name Batteries Non-Rechargeable (Primary) Non-Rechargeable Battery, C, 1.5V, 8Ah; Battery Voltage Zeus Battery Products
Standard Cylindrical Battery Sizes C C; C
Application General Purpose
Capacity 8 ampere-hr 8 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Lead Acid Batteries - 1984037 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Capacity 7.8 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details