ZEUS Battery Products Batteries Non-Rechargeable (Primary) ZEUS 9V

Description
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-ZEUS9V-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-ZEUS9V-ND
Batteries Non-Rechargeable (Primary) 2059-ZEUS9V-ND
9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)

9V Alkaline Manganese Dioxide 9V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Non-Rechargeable Battery, 9V, 550Mah; Battery Voltage Zeus Battery Products - 13AJ3021 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 9V, 550Mah; Battery Voltage Zeus Battery Products
13AJ3021
Non-Rechargeable Battery, 9V, 550Mah; Battery Voltage Zeus Battery Products 13AJ3021
NON-RECHARGEABLE BATTERY, 9V, 550MAH; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 9V, 550MAH; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-ZEUS9V-ND 13AJ3021
Product Name Batteries Non-Rechargeable (Primary) Non-Rechargeable Battery, 9V, 550Mah; Battery Voltage Zeus Battery Products
Standard Cylindrical Battery Sizes 9V 9V
Application General Purpose
Capacity 0.5500 ampere-hr 0.5500 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Button Batteries - 4574634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2450
View Details