ZEUS Battery Products Batteries Rechargeable (Secondary) PCLFP7.5-12.8F2

Description
12.8V Lithium Iron Phosphate Battery Rechargeable (Secondary) 7.5Ah
Request a Quote Datasheet
Description
12.8V Lithium Iron Phosphate Battery Rechargeable (Secondary) 7.5Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 2059-PCLFP7.5-12.8F2-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
2059-PCLFP7.5-12.8F2-ND
Batteries Rechargeable (Secondary) 2059-PCLFP7.5-12.8F2-ND
12.8V Lithium Iron Phosphate Battery Rechargeable (Secondary) 7.5Ah

12.8V Lithium Iron Phosphate Battery Rechargeable (Secondary) 7.5Ah

Buy Now Datasheet
Rechargeable Battery, 12.8V, 7.5Ah; Battery Voltage Zeus Battery Products - 13AJ3005 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 12.8V, 7.5Ah; Battery Voltage Zeus Battery Products
13AJ3005
Rechargeable Battery, 12.8V, 7.5Ah; Battery Voltage Zeus Battery Products 13AJ3005
RECHARGEABLE BATTERY, 12.8V, 7.5AH; Battery Voltage:12.8V; Battery Technology:Lithium Iron Phosphate; Battery Capacity:7.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:99mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 12.8V, 7.5AH; Battery Voltage:12.8V; Battery Technology:Lithium Iron Phosphate; Battery Capacity:7.5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:99mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-PCLFP7.5-12.8F2-ND 13AJ3005
Product Name Batteries Rechargeable (Secondary) Rechargeable Battery, 12.8V, 7.5Ah; Battery Voltage Zeus Battery Products
Application General Purpose
Capacity 7.5 ampere-hr 7.5 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details