6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 3.2Ah
BATTERY LEAD ACID 6V 3.2AH
RECHARGEABLE BATT, LEAD ACID, 6V 3.2AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:3.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:60mm; External Width:34mm RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 2059-PC3.4-6F1-ND | 23AJ4642 |
| Product Name | Batteries Rechargeable (Secondary) | Rechargeable Batt, Lead Acid, 6V 3.2Ah; Battery Voltage Zeus Battery Products |
| Application | General Purpose | |
| Capacity | 3.2 ampere-hr | 3.2 ampere-hr |
| Operating Temperature | 5 to 122 F (-15 to 50 C) |