ZEUS Battery Products Batteries Rechargeable (Secondary) PC1.3-12F1

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah
Request a Quote
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rechargeable Lead Acid Battery, 12V 1.3Ah, is designed for various applications including alarm systems, telecommunications, and emergency backup power. It features a capacity of 1.30Ah at a 20-hour rate and operates effectively within a temperature range of -20°C to +60°C for discharge and -15°C to +50°C for charging. The battery has a low self-discharge rate of 3% per month at 25°C and is capable of up to 260 cycles at 100% depth of discharge (DoD) and 500 cycles at 50% DoD. Weighing approximately 0.57kg, it has dimensions of 97mm in length, 45mm in width, and 52mm in height. The battery is maintenance-free, sealed, and utilizes advanced AGM technology for reliable performance. It is equipped with quick disconnect tabs for easy installation.

Datasheet Summary
Powered by GS/AI

The Rechargeable Lead Acid Battery, 12V 1.3Ah, is designed for various applications including alarm systems, telecommunications, and emergency backup power. It features a capacity of 1.30Ah at a 20-hour rate and operates effectively within a temperature range of -20°C to +60°C for discharge and -15°C to +50°C for charging. The battery has a low self-discharge rate of 3% per month at 25°C and is capable of up to 260 cycles at 100% depth of discharge (DoD) and 500 cycles at 50% DoD. Weighing approximately 0.57kg, it has dimensions of 97mm in length, 45mm in width, and 52mm in height. The battery is maintenance-free, sealed, and utilizes advanced AGM technology for reliable performance. It is equipped with quick disconnect tabs for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 2059-PC1.3-12F1-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
2059-PC1.3-12F1-ND
Batteries Rechargeable (Secondary) 2059-PC1.3-12F1-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 1.3Ah

Buy Now Datasheet
Rechargeable Batt, Lead Acid, 12V 1.3Ah; Battery Voltage Zeus Battery Products - 23AJ4640 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, Lead Acid, 12V 1.3Ah; Battery Voltage Zeus Battery Products
23AJ4640
Rechargeable Batt, Lead Acid, 12V 1.3Ah; Battery Voltage Zeus Battery Products 23AJ4640
RECHARGEABLE BATT, LEAD ACID, 12V 1.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:57mm; External Width:45mm RoHS Compliant: NA

RECHARGEABLE BATT, LEAD ACID, 12V 1.3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:57mm; External Width:45mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-PC1.3-12F1-ND 23AJ4640
Product Name Batteries Rechargeable (Secondary) Rechargeable Batt, Lead Acid, 12V 1.3Ah; Battery Voltage Zeus Battery Products
Application General Purpose
Capacity 1.3 ampere-hr 1.3 ampere-hr
Operating Temperature 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 231083 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 4/5 sc
Capacity 2.1 ampere-hr
View Details