ZEUS Battery Products Batteries Non-Rechargeable (Primary) CR2032

Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-CR2032-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-CR2032-ND
Batteries Non-Rechargeable (Primary) 2059-CR2032-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Zeus Battery Products - 13AJ2992 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Zeus Battery Products
13AJ2992
Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Zeus Battery Products 13AJ2992
BATTERY, NON RECHARGEABLE, 3V, 220MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:220mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 220MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:220mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:3.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-CR2032-ND 13AJ2992
Product Name Batteries Non-Rechargeable (Primary) Battery, Non Rechargeable, 3V, 220Mah; Battery Voltage Zeus Battery Products
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.2200 ampere-hr 0.2200 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details