ZEUS Battery Products Batteries Non-Rechargeable (Primary) CR1616

Description
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-CR1616-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-CR1616-ND
Batteries Non-Rechargeable (Primary) 2059-CR1616-ND
Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 16.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Zeus Battery Products - 13AJ2989 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Zeus Battery Products
13AJ2989
Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Zeus Battery Products 13AJ2989
BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:1.6mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 50MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:50mAh; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:1.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-CR1616-ND 13AJ2989
Product Name Batteries Non-Rechargeable (Primary) Battery, Non Rechargeable, 3V, 50Mah; Battery Voltage Zeus Battery Products
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0500 ampere-hr 0.0500 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details