FIXED IND 6.5MH 1A 1.3 OHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3388-XZM-RE28029-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |