Zettler Group Power Transformers - BV302S06006-ZU BV302S06006-ZU

Description
Manufacturer: ZETTLER Electronics Win Source Part Number: 913805-BV302S06006-Z U Series: EI 30-5 Package: Box Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Other Part Number: 2469-BV302S06006, 2469-BV302S06006-ZU, T0532
Request a Quote Datasheet
Description
Manufacturer: ZETTLER Electronics Win Source Part Number: 913805-BV302S06006-Z U Series: EI 30-5 Package: Box Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Other Part Number: 2469-BV302S06006, 2469-BV302S06006-ZU, T0532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - BV302S06006-ZU - 913805-BV302S06006-ZU - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - BV302S06006-ZU
913805-BV302S06006-ZU
Power Transformers - BV302S06006-ZU 913805-BV302S06006-ZU
Manufacturer: ZETTLER Electronics Win Source Part Number: 913805-BV302S06006-Z U Series: EI 30-5 Package: Box Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Other Part Number: 2469-BV302S06006, 2469-BV302S06006-ZU, T0532

Manufacturer: ZETTLER Electronics
Win Source Part Number: 913805-BV302S06006-ZU
Series: EI 30-5
Package: Box
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Other Part Number: 2469-BV302S06006, 2469-BV302S06006-ZU, T0532

Buy Now Datasheet
Power Transformer - 164-BV302S06006-ZU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Transformer
164-BV302S06006-ZU
Power Transformer 164-BV302S06006-ZU
PWR XFMR LAMINATED 0.6VA TH Product overview: BV302S06006-ZU from Zettler Magnetics is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-BV302S06006-ZU can be used for catalog matching and distributor lookup.

PWR XFMR LAMINATED 0.6VA TH Product overview: BV302S06006-ZU from Zettler Magnetics is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-BV302S06006-ZU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 913805-BV302S06006-ZU 164-BV302S06006-ZU
Product Name Power Transformers - BV302S06006-ZU Power Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω - ADTT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers