General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
RELAY EV CHG SOLAR DPST 35A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZSR235-2AE-24D-ND | AZSR235-2AE-24D |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | Through Hole |