The AZSR131-1AE-9D is a 35 A, 277 VAC, single pole normally open miniature power relay with a 9 VDC coil, THT PCB mounting, and a 1.8 mm contact gap. It measures 30.4 mm x 15.9 mm x 25.15 mm and weighs 25 grams. The relay features reinforced insulation, 4.5 kV RMS dielectric strength, and 10 kV surge withstand voltage. It operates from -40°C to 85°C, has a coil power of 1.4 W at 23°C, and meets UL 508, IEC 61810-1, and GB/T 21711.1-2008 standards with UL/CUR, TÜV, and CQC approvals. The contact material is AgSnO, and the enclosure is PBT/LCP with UL94 V-0 flammability rating.
RELAY EV CHG SOLAR SPST 35A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZSR131-1AE-9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Mounting | PCBoard |