American Zettler, Inc. Power Relays, Over 2 Amps AZKUP-3C-24D

Description
13A POWER RELAY
Request a Quote
Description
13A POWER RELAY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AZKUP-3C-24D is a 13-amp, 3-pole double-throw plug-in power relay with a 24 VDC coil, designed for AC and DC switching applications. It features silver cadmium oxide contacts with gold flash, a polycarbonate enclosure, and Class F insulation. The relay has a maximum operate time of 15 milliseconds, a release time of 15 milliseconds, and operates across a temperature range of -45°C to 70°C. It meets UL and CUR E44211 certifications with a dielectric strength of 2200 Vrms between contact sets and 800 Vrms between contacts. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at rated load. The coil power consumption is 675 mW at pickup and 2.0 W maximum continuous at 20°C. The part has plug-in/solder terminals and weighs 85 grams.

Datasheet Summary
Powered by GS/AI

The AZKUP-3C-24D is a 13-amp, 3-pole double-throw plug-in power relay with a 24 VDC coil, designed for AC and DC switching applications. It features silver cadmium oxide contacts with gold flash, a polycarbonate enclosure, and Class F insulation. The relay has a maximum operate time of 15 milliseconds, a release time of 15 milliseconds, and operates across a temperature range of -45°C to 70°C. It meets UL and CUR E44211 certifications with a dielectric strength of 2200 Vrms between contact sets and 800 Vrms between contacts. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at rated load. The coil power consumption is 675 mW at pickup and 2.0 W maximum continuous at 20°C. The part has plug-in/solder terminals and weighs 85 grams.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZKUP-3C-24D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZKUP-3C-24D-ND
Power Relays, Over 2 Amps 3385-AZKUP-3C-24D-ND
13A POWER RELAY

13A POWER RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 3385-AZKUP-3C-24D-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable
Poles Triple Pole (TP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details