AZKUP-2C-24AK is a 13 A general purpose power relay with DPDT (2 Form C) contacts, designed for AC coil operation at 240 VAC. It features plug-in and quick-connect terminals, a polycarbonate enclosure, and Class F insulation. The relay has a coil power consumption of 2.2 VA at nominal voltage, with a maximum continuous dissipation of 3.7 VA at 20°C. It meets UL and CUR file E44211 ratings, with a dielectric strength of 2200 Vrms between contact sets and 800 Vrms contact to contact. The operate and release times are 15 ms max., and it supports a temperature range of -45°C to 70°C for DC coils. The physical weight is 85 grams, and the terminal type is plug-in/ QC. The flange mount cover is indicated by the "K" suffix.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZKUP-2C-24AK-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |