The AZKUP-2C-120A is a 13 A general purpose power relay with a DPDT (2 Form C) contact arrangement, designed for switching AC and DC loads. It features plug-in and quick-connect terminals, a polycarbonate enclosure, and Class F insulation. The relay is rated for 13 A at 277 VAC, 10 A at 28 VDC, and 1 HP at 277 VAC, with a coil power of 2.2 VA at 120 VAC. It has a maximum operate time of 15 msec and a release time of 15 msec. The device meets UL and CUR E44211 certifications and operates within a temperature range of -45°C to 70°C for DC coil applications. Weight is 85 grams.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZKUP-2C-120A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |