The AZKUP-1C-24D is a plug-in general purpose power relay with a single-pole double-throw (SPDT) contact arrangement, rated for 13 A at 120 VAC and 13 A at 277 VAC, with a 1/3 HP AC rating at 120 VAC and 1/2 HP at 277 VAC. It features a 24 VDC coil with a nominal current of 50 mA and a coil resistance of 480 ohms, operate time of 15 ms maximum, and release time of 15 ms. The relay has silver cadmium oxide contacts with a gold flash on movable elements, 2200 Vrms dielectric strength between coil and contacts, and operates within a temperature range of -45°C to 70°C. It meets UL and CUR file E44211 standards, has a polycarbonate enclosure, and weighs 85 grams.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZKUP-1C-24D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |