AZKUP-1C-12D is a 13 A plug-in power relay with SPDT contacts, designed for 12 VDC coil operation. It features silver cadmium oxide contacts with gold flash, a polycarbonate enclosure, and Class F insulation. The relay operates in 15 ms and releases in 15 ms at nominal voltage, with a dielectric strength of 2200 Vrms between coil and contacts. It supports 13 A at 120 VAC and 3 A at 600 VAC, rated for 1 × 10⁷ mechanical operations and 1 × 10⁵ electrical operations at rated load. Coil power is 675 mW at pickup, with a resistance of 120 ohms. It meets UL and CUR file E44211 and operates from -45°C to 55°C. Terminals support plug-in or quick-connect mounting.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZKUP-1C-12D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |