AZEV400-4AE1BG-24D is a 4-pole 50 A AC power relay with a monitored NC contact, designed for IEC 61851 Mode 3 and SAE J1772 AC Level 2 charging. It has four NO load contacts with ≥4.0 mm gap, rated for 480 VAC and 50 A per contact, meeting IEC 62752 and IEC 62955 short-circuit requirements. The monitor contact is gold-plated silver nickel, rated 500 mA at 12 VDC. Dielectric strength is 5 kV RMS, surge withstand is 10 kV. The 24 VDC coil consumes 4.8 W nominal and 0.8 W holding. The enclosure is PBT polyester, UL94 V-0 rated, with RTII flux-proof protection. It mounts via through-hole terminals, measures 58.6 mm × 35.0 mm × 45.3 mm, and weighs 180 g. TÜV, UL/CUR, and CQC approved.
PWR RELAY 50A 4 POLE W/MONITOR
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZEV400-4AE1BG-24D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Mounting | PCBoard |