AZEV400-2AE1BG-24D is a 2-pole power relay with a monitor contact for AC Level 2 charging, rated for 80 A at 480 VAC resistive load with a contact gap of ≥4.0 mm. It includes a 500 mA, 12 VDC, 100,000-cycle NC monitor contact. The coil operates at 24 VDC with 3.0 W nominal and 0.5 W holding power. The relay meets IEC 61851-1 CC2, IEC 62752, IEC 62955, and IEC 61008-1 standards and has 10 kV surge and 5 kV RMS dielectric strength. TÜV, UL/CUR, and CQC approvals apply. THT mounting, 58.6 mm × 35.0 mm × 45.3 mm dimensions, and 180 g weight. Enclosure is PBT polyester, UL94 V-0 rated. Operating temperature range is -40°C to 95°C.
PWR RELAY 50A 2 POLE W/MONITOR
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZEV400-2AE1BG-24D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Mounting | PCBoard |