Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193355-AZ951-1CH-5D
Termination: PC Pin
Contact Material: Gold, Silver
Coil Resistance: 56 Ω
Coil Current: 89.28 mA
Operate Time: 5 ms
Weight: 3.5 g
Number of Pins: 5
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 300 V
Max Voltage Rating (DC): 150 V
Max Current Rating: 5 A
Throw Configuration: SPDT
Coil Voltage (DC): 5 V
Max Operating Temperature: 55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193355-AZ951-1CH-5DE |
| Product Name | Custom Parts - Custom Parts (0 - A) - AZ951-1CH-5DE |