Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041730-AZ943-1C-12D
Coil Resistance: 400 Ω
Coil Current: 30 mA
Number of Pins: 5
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 300 V
Max Voltage Rating (DC): 30 V
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041730-AZ943-1C-12D |
| Product Name | OEM Parts - OEM Parts (A - B) - AZ943-1C-12D |