American Zettler, Inc. Power Relays, Over 2 Amps AZ943-1AH-5DE

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ943-1AH-5DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ943-1AH-5DE-ND
Power Relays, Over 2 Amps 3385-AZ943-1AH-5DE-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AZ943-1AH-5DE
Relays - Power Relays, Over 2 Amps AZ943-1AH-5DE
RELAY GEN PURPOSE SPST 15A 5V

RELAY GEN PURPOSE SPST 15A 5V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15/7AAC/ADC;Ctrl-V 5DC;Vol-Rtg 300/30AC/DC - 70132386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15/7AAC/ADC;Ctrl-V 5DC;Vol-Rtg 300/30AC/DC
70132386
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15/7AAC/ADC;Ctrl-V 5DC;Vol-Rtg 300/30AC/DC 70132386
Miniature PC board relay with SPST (1 Form A) and SPDT (1 Form C) contacts. Contacts: Silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. High Performance Low Seated Height 15 Amps @ 125 VAC, 10 Amps @ 277 VAC (SPST) 10 Amps @ 277 VAC (SPDT) Low Seated Height Flux Tight and Sealed Class B (130°C) Standard, Class F (155°C) Versions Available Meets FCC Part 68.304: 1000 V Dielectric UL, CUR File E43203

Miniature PC board relay with SPST (1 Form A) and SPDT (1 Form C) contacts. Contacts: Silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy.

  • High Performance
  • Low Seated Height
  • 15 Amps @ 125 VAC, 10 Amps @ 277 VAC (SPST)
  • 10 Amps @ 277 VAC (SPDT)
  • Low Seated Height
  • Flux Tight and Sealed
  • Class B (130°C) Standard, Class F (155°C) Versions Available
  • Meets FCC Part 68.304: 1000 V Dielectric
  • UL, CUR File E43203
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 3385-AZ943-1AH-5DE-ND AZ943-1AH-5DE 70132386
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15/7AAC/ADC;Ctrl-V 5DC;Vol-Rtg 300/30AC/DC
Relay Type General General
Mounting PCBoard Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Double Throw
Operating Temp -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data