Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047260-AZ847-5
Termination: PC Pin
Contact Material: Gold, Silver
Current Rating: 2 A
Approvals: CSA, UL
Mounting: SMD (SMT)
Coil Resistance: 178 Ω
Coil Current: 28.09 mA
Operate Time: 2 ms
Weight: 1.2 g
Number of Pins: 8
Categories: Solid State Relays
Case / Package: DIP
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
Max Current Rating: 2 A
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 1047260-AZ847-5 | 70132349 |
| Product Name | Solid State Relays - AZ847-5 | Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250/220AC/DC;PCB Mnt |
| Mounting | PCBoard; SMD (SMT) | PCBoard |
| Approvals | RoHS | UL, CSA |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Operating Temp | -40 to ? F (-40 to ? C) |