American Zettler, Inc. Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt AZ847-12

Description
Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor High sensitivity, 79 mW pickup Monostable and bistable (latching) two coil versions available Meets FCC Part 68.302 1500 V lightning surge DIP terminal layout, fits 10 pin IC socket Epoxy sealed for automatic wave soldering and cleaning 1000 V ( RMS) (across contacts, between contact sets), 1250 V (RMS) (contact to coil) dielectric strength. 1000 Megohms (M") @ 25 °C insulation resistance.
Description
Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor High sensitivity, 79 mW pickup Monostable and bistable (latching) two coil versions available Meets FCC Part 68.302 1500 V lightning surge DIP terminal layout, fits 10 pin IC socket Epoxy sealed for automatic wave soldering and cleaning 1000 V ( RMS) (across contacts, between contact sets), 1250 V (RMS) (contact to coil) dielectric strength. 1000 Megohms (M") @ 25 °C insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt
70132350
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt 70132350
Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor High sensitivity, 79 mW pickup Monostable and bistable (latching) two coil versions available Meets FCC Part 68.302 1500 V lightning surge DIP terminal layout, fits 10 pin IC socket Epoxy sealed for automatic wave soldering and cleaning 1000 V ( RMS) (across contacts, between contact sets), 1250 V (RMS) (contact to coil) dielectric strength. 1000 Megohms (M") @ 25 °C insulation resistance.

Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor

  • High sensitivity, 79 mW pickup
  • Monostable and bistable (latching) two coil versions available
  • Meets FCC Part 68.302 1500 V lightning surge
  • DIP terminal layout, fits 10 pin IC socket
  • Epoxy sealed for automatic wave soldering and cleaning
    1000 V ( RMS) (across contacts, between contact sets), 1250 V (RMS) (contact to coil) dielectric strength. 1000 Megohms (M") @ 25 °C insulation resistance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70132350
Product Name Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Operating Temp -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Type 26.08 - Step relay 10A - 260880240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details