American Zettler, Inc. Signal Relays, Up to 2 Amps AZ8462-12

Description
RELAY GEN PURPOSE DPDT 2A 12V
Request a Quote
Description
RELAY GEN PURPOSE DPDT 2A 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ8462-12 is a microminiature, polarized, DPDT relay with bifurcated contacts for low-level signal switching, available in THT and SMT mounting. It operates at 12VDC with a pickup voltage of 9.00VDC and coil power of 79mW. Contact ratings are 2A at 30VDC or 0.5A at 125VAC, with a maximum switched voltage of 220VDC/250VAC. Surge withstand is 2.5kV per Bellcore TA-NWT-001089, and dielectric strength between coil and contacts is 2kVrms. Contact resistance is under 100 milliohms, and insulation resistance exceeds 10^9 ohms. Operate and release times are each 4ms. It is epoxy sealed for wave soldering, meets UL/CUR E43203, and complies with UL94 V-0. Operating temperature ranges from -40°C to 85°C. Approximate weight is 2 grams.

Datasheet Summary
Powered by GS/AI

The AZ8462-12 is a microminiature, polarized, DPDT relay with bifurcated contacts for low-level signal switching, available in THT and SMT mounting. It operates at 12VDC with a pickup voltage of 9.00VDC and coil power of 79mW. Contact ratings are 2A at 30VDC or 0.5A at 125VAC, with a maximum switched voltage of 220VDC/250VAC. Surge withstand is 2.5kV per Bellcore TA-NWT-001089, and dielectric strength between coil and contacts is 2kVrms. Contact resistance is under 100 milliohms, and insulation resistance exceeds 10^9 ohms. Operate and release times are each 4ms. It is epoxy sealed for wave soldering, meets UL/CUR E43203, and complies with UL94 V-0. Operating temperature ranges from -40°C to 85°C. Approximate weight is 2 grams.

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 3385-AZ8462-12-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3385-AZ8462-12-ND
Signal Relays, Up to 2 Amps 3385-AZ8462-12-ND
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 3385-AZ8462-12-ND
Product Name Signal Relays, Up to 2 Amps
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details