Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168496-AZ832P2-2C-1
Termination: PC Pin
Contact Material: Gold, Silver
Contact Resistance: 50 mΩ
Coil Resistance: 720 Ω
Coil Current: 16.7 mA
Operate Time: 3 ms
Weight: 5 g
Number of Pins: 10
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250 V
Max Current Rating: 2 A
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168496-AZ832P2-2C-12DE |
| Product Name | Custom Parts - Custom Parts (0 - A) - AZ832P2-2C-12DE |