RELAY GENERAL PURPOSE DPDT 3A 9V
RELAY GENERAL PURPOSE DPDT 3A 9V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZ832-2C-9DSE-ND | AZ832-2C-9DSE |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) |