American Zettler, Inc. Power Relays, Over 2 Amps AZ832-2C-5DSE

Description
RELAY GENERAL PURPOSE DPDT 3A 5V
Request a Quote Datasheet
Description
RELAY GENERAL PURPOSE DPDT 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ832-2C-5DSE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ832-2C-5DSE-ND
Power Relays, Over 2 Amps 3385-AZ832-2C-5DSE-ND
RELAY GENERAL PURPOSE DPDT 3A 5V

RELAY GENERAL PURPOSE DPDT 3A 5V

Buy Now Datasheet
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin - 70132376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin
70132376
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin 70132376
Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Available in standard coil and sensitive coil (DSE) relays. Low Profile for Compact Board Spacing High Sensitivity, 96 mW Pickup Life Expectancy to 20 Million Operations High Switching Capacity: 60 W, 125 VA 2 Amps @ 25 VDC, 1 Amp @ 120 VAC Fits Standard 16-Pin IC Socket Meets FCC Part 68.302: 1500 V Lightening Surge Meets FCC Part 68.304: 1000 V Dielectric Epoxy Sealed for Automatic Wave Soldering and Cleaning UL, CUR File E43203

Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form
Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Available in standard coil and sensitive coil (DSE) relays.

  • Low Profile for Compact Board Spacing
  • High Sensitivity, 96 mW Pickup
  • Life Expectancy to 20 Million Operations
  • High Switching Capacity: 60 W, 125 VA
  • 2 Amps @ 25 VDC, 1 Amp @ 120 VAC
  • Fits Standard 16-Pin IC Socket
  • Meets FCC Part 68.302: 1500 V Lightening Surge
  • Meets FCC Part 68.304: 1000 V Dielectric
  • Epoxy Sealed for Automatic Wave Soldering and Cleaning
  • UL, CUR File E43203
Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
AZ832-2C-5DSE
Relays - Power Relays, Over 2 Amps AZ832-2C-5DSE
RELAY GENERAL PURPOSE DPDT 3A 5V

RELAY GENERAL PURPOSE DPDT 3A 5V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3385-AZ832-2C-5DSE-ND 70132376 AZ832-2C-5DSE
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details