American Zettler, Inc. Power Relays, Over 2 Amps AZ832-2C-5DE

Description
RELAY GENERAL PURPOSE DPDT 3A 5V
Request a Quote Datasheet
Description
RELAY GENERAL PURPOSE DPDT 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ832-2C-5DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ832-2C-5DE-ND
Power Relays, Over 2 Amps 3385-AZ832-2C-5DE-ND
RELAY GENERAL PURPOSE DPDT 3A 5V

RELAY GENERAL PURPOSE DPDT 3A 5V

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
AZ832-2C-5DE
Relays - Power Relays, Over 2 Amps AZ832-2C-5DE
RELAY GENERAL PURPOSE DPDT 3A 5V

RELAY GENERAL PURPOSE DPDT 3A 5V

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin - 70132370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin
70132370
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin 70132370
Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Available in standard coil and sensitive coil (DSE) relays. Low Profile for Compact Board Spacing High Sensitivity, 96 mW Pickup Life Expectancy to 20 Million Operations High Switching Capacity: 60 W, 125 VA 2 Amps @ 25 VDC, 1 Amp @ 120 VAC Fits Standard 16-Pin IC Socket Meets FCC Part 68.302: 1500 V Lightening Surge Meets FCC Part 68.304: 1000 V Dielectric Epoxy Sealed for Automatic Wave Soldering and Cleaning UL, CUR File E43203

Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form
Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Available in standard coil and sensitive coil (DSE) relays.

  • Low Profile for Compact Board Spacing
  • High Sensitivity, 96 mW Pickup
  • Life Expectancy to 20 Million Operations
  • High Switching Capacity: 60 W, 125 VA
  • 2 Amps @ 25 VDC, 1 Amp @ 120 VAC
  • Fits Standard 16-Pin IC Socket
  • Meets FCC Part 68.302: 1500 V Lightening Surge
  • Meets FCC Part 68.304: 1000 V Dielectric
  • Epoxy Sealed for Automatic Wave Soldering and Cleaning
  • UL, CUR File E43203
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 3385-AZ832-2C-5DE-ND AZ832-2C-5DE 70132370
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin
Relay Type General
Mounting PCBoard Through Hole PCBoard
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data