RELAY GEN PURPOSE DPDT 3A 24V
RELAY GEN PURPOSE DPDT 3A 24V
Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form
Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Available in standard coil and sensitive coil (DSE) relays.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 3385-AZ832-2C-24DSE-ND | AZ832-2C-24DSE | 70132379 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 250AC/DC;PCB Mnt;8 Pin |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |