The AZ832-2C-15DSE is a monostable, non-latching, DPDT polarized relay with 2 Form C bifurcated contacts, designed for low-profile PCB mounting in standard 16-pin IC sockets. It operates at a nominal 15 VDC coil voltage with a sensitive coil, consuming 150 mW at 23°C, and features a pickup power of 96 mW. The relay has a switching capacity of 60 W or 250 VA, with a maximum contact current of 3 A at 30 VDC or 125 VAC, and a minimum switching load of 10 mV and 10 μA. Contact resistance is initially ≤100 mΩ. Operate and release times are 3 ms (typical) and 3 ms (typical), respectively. It meets UL 508 and RoHS standards, is epoxy sealed, and has a temperature range of -40°C to 85°C. The physical dimensions are 20.2 mm length, 10.2 mm width, and 10.6 mm height, with a weight of approximately 5 grams.
RELAY GEN PURPOSE DPDT 3A 15V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ832-2C-15DSE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |