Polarized DIP Single Side Stable Relay, PC Board Mounting
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70132346 |
| Product Name | Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 300/250AC/DC;PCB Mnt |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Approvals | UL |
| Operating Temp | -40 to 158 F (-40 to 70 C) |