American Zettler, Inc. Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 300/250AC/DC;PCB Mnt AZ830-2C-12DSE

Description
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.
Description
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 300/250AC/DC;PCB Mnt
70132347
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 300/250AC/DC;PCB Mnt 70132347
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.

Polarized DIP Single Side Stable Relay, PC Board Mounting

  • Low profile for compact board spacing
  • DC coils to 48 VDC
  • High sensitivity, 96 mW pickup
  • High switching capacity, 60 W, 125 VA
    Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70132347
Product Name Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 300/250AC/DC;PCB Mnt
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals UL
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170184000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Relay module - Timer relay module - 857-642 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details