The AZ8222-2C-9DSE is a subminiature ultra-sensitive DIP relay with a 9VDC coil, DPDT (2 Form C) contacts, and a pickup voltage of 6.8VDC. It features bifurcated crossbar contacts, supports switching up to 2A at 120VDC or 240VAC, and has a maximum switching power of 60W or 125VA. The relay operates from -40°C to 80°C and meets FCC Part 68.302 and 68.304 for lightning surge and dielectric strength, with UL and CUR certification. It fits standard 16-pin IC sockets, is epoxy sealed for wave soldering, and has a low profile for compact board spacing. The device weighs approximately 5 grams and has a contact resistance of less than 100 milliohms. The coil consumes 405 ohms resistance at nominal voltage, with a maximum continuous power dissipation of 1.2W at 20°C.
RELAY GENERAL PURPOSE DPDT 2A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ8222-2C-9DSE-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |