American Zettler, Inc. Signal Relays, Up to 2 Amps AZ822-2C-12DSE

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 3385-AZ822-2C-12DSE-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3385-AZ822-2C-12DSE-ND
Signal Relays, Up to 2 Amps 3385-AZ822-2C-12DSE-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relays, Up to 2 Amps - AZ822-2C-12DSE - 862843-AZ822-2C-12DSE - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AZ822-2C-12DSE
862843-AZ822-2C-12DSE
Signal Relays, Up to 2 Amps - AZ822-2C-12DSE 862843-AZ822-2C-12DSE
Manufacturer: American Zettler, Inc. Win Source Part Number: 862843-AZ822-2C-12DS E Operating Temperature Range: -55°C ~ 90°C Features: General Purpose Relay DPDT (2 Form C) Through Hole Package: Tray Mounting: Through Hole Family Name: AZ822 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020

Manufacturer: American Zettler, Inc.
Win Source Part Number: 862843-AZ822-2C-12DSE
Operating Temperature Range: -55°C ~ 90°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: AZ822
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt - 70132373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt
70132373
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt 70132373
DIP Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor Subminiature DIP Relay with DPDT (2 Form C). Enclosure: P.B.T. polyester. Terminals: Tinned copper alloy. Low profile for compact board spacing. DC coils to 48 VDC. Life expectancy to 10 million operations. Epoxy sealed for automatic wave Soldering and cleaning. Meets FCC part 68.302 1500 V lightning surge. Meets FCC part 68.304 1000 V Dielectric. Fits standard 16-Pin IC socket. UL, CUR File E43203. AZ8222 2 Amps @ 30 VDC, 1 Amp @ 125 VAC Bifurcated Crossbar Contacts Ultra-Sensitivity, 84 mW Pickup Contact Material: Silver Nickel, Gold-Plated AZ822 1 Amp @ 24 VDC, 0.5 Amp @ 120 VAC Standard PC 0.1" Grid Terminal Spacing Contact Material: Silver Palladium, Gold Clad Sensitivity, 74 mW Pickup

DIP Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor
Subminiature DIP Relay with DPDT (2 Form C). Enclosure: P.B.T. polyester. Terminals: Tinned copper alloy. Low profile for compact board spacing. DC coils to 48 VDC. Life expectancy to 10 million operations. Epoxy sealed for automatic wave Soldering and cleaning. Meets FCC part 68.302 1500 V lightning surge. Meets FCC part 68.304 1000 V Dielectric. Fits standard 16-Pin IC socket. UL, CUR File E43203.
AZ8222

  • 2 Amps @ 30 VDC, 1 Amp @ 125 VAC
  • Bifurcated Crossbar Contacts
  • Ultra-Sensitivity, 84 mW Pickup
  • Contact Material: Silver Nickel, Gold-Plated
    AZ822
  • 1 Amp @ 24 VDC, 0.5 Amp @ 120 VAC
  • Standard PC 0.1" Grid Terminal Spacing
  • Contact Material: Silver Palladium, Gold Clad
  • Sensitivity, 74 mW Pickup
Supplier's Site
Relays - Signal Relays, Up to 2 Amps - AZ822-2C-12DSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
AZ822-2C-12DSE
Relays - Signal Relays, Up to 2 Amps AZ822-2C-12DSE
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 3385-AZ822-2C-12DSE-ND 862843-AZ822-2C-12DSE 70132373 AZ822-2C-12DSE
Product Name Signal Relays, Up to 2 Amps Signal Relays, Up to 2 Amps - AZ822-2C-12DSE Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 12DC;Vol-Rtg 250/220AC/DC;PCB Mnt Relays - Signal Relays, Up to 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -67 to 194 F (-55 to 90 C) -67 to ? F (-55 to ? C)
Unlock Full Specs
to access all available technical data