Miniature PC Board Relays, 150 VDC, Standard⁄Sensitive Relay, SPDT
Miniature PC Board Relay. Contacts: SPDT (1 form C) in 3 amps (silver) or 6 amps (silver nickel). Terminals: Tinned copper alloy, PC terminals. Enclosure: P.E.T. polyester. Available in sensitive coil (DSE).
RELAY GENERAL PURPOSE SPDT 3A 5V
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 70132331 | AZ8-1C-5DE |
| Product Name | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 300/150AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Approvals | UL, CUR |