RELAY GEN PURPOSE SPDT 3A 24V
Miniature PC Board Relays, 150 VDC, Standard⁄Sensitive Relay, SPDT
Miniature PC Board Relay. Contacts: SPDT (1 form C) in 3 amps (silver) or 6 amps (silver nickel). Terminals: Tinned copper alloy, PC terminals. Enclosure: P.E.T. polyester. Available in sensitive coil (DSE).
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | AZ8-1C-24DE | 70132333 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 300/150AC/DC;PCB Mnt |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | |
| Mounting | Through Hole | PCBoard |
| Relay Type | General |