American Zettler, Inc. Relays - Power Relays, Over 2 Amps AZ7709T-1AE-24DS

Description
Win Source Part Number: 1381514-AZ7709T-1AE- 24DS Category: Relays>Power Relays, Over 2 Amps Series: AZ7709T Termination Style: PC Pin Package: Box Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 2.8 kOhms Coil Current: 8.6 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Mfr: American Zettler, Inc. Base Product Number: AZ7709T Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381514-AZ7709T-1AE- 24DS Category: Relays>Power Relays, Over 2 Amps Series: AZ7709T Termination Style: PC Pin Package: Box Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 2.8 kOhms Coil Current: 8.6 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Mfr: American Zettler, Inc. Base Product Number: AZ7709T Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1381514-AZ7709T-1AE-24DS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1381514-AZ7709T-1AE-24DS
Relays - Power Relays, Over 2 Amps 1381514-AZ7709T-1AE-24DS
Win Source Part Number: 1381514-AZ7709T-1AE- 24DS Category: Relays>Power Relays, Over 2 Amps Series: AZ7709T Termination Style: PC Pin Package: Box Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 2.8 kOhms Coil Current: 8.6 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC Mfr: American Zettler, Inc. Base Product Number: AZ7709T Standard Package: 100 pcs

Win Source Part Number: 1381514-AZ7709T-1AE-24DS
Category: Relays>Power Relays, Over 2 Amps
Series: AZ7709T
Termination Style: PC Pin
Package: Box
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 2.8 kOhms
Coil Current: 8.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
Mfr: American Zettler, Inc.
Base Product Number: AZ7709T
Standard Package: 100 pcs

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
AZ7709T-1AE-24DS
Relays - Power Relays, Over 2 Amps AZ7709T-1AE-24DS
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1381514-AZ7709T-1AE-24DS AZ7709T-1AE-24DS
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 04M7649 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details