Power Relay, 25 A Rated Current, 150 VDC or 400 VAC Rated Voltage, 600 W Power Factor
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70132390 |
| Product Name | Relay;E-Mech;Power;SPST;Cur-Rtg 25A;Ctrl-V 5DC;Vol-Rtg 400/150AC/DC;PCB Mnt |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | UL, TUV, CUR |
| Operating Temp | -40 to ? F (-40 to ? C) |