The AZ7621P2-1C-5DE is a dual coil latching power relay with SPDT (1 Form C) contacts, rated for 16 A at 250 VAC resistive load and 440 VAC switching voltage. It has a compact size of 29.0 mm × 12.7 mm × 15.7 mm and weighs 13 grams. The relay operates with a 5 VDC nominal coil voltage, requiring 42 mW at pickup, and features a set and reset time of 10 ms maximum. It meets UL 508 and RoHS compliance, with a dielectric strength of 5 kV RMS between coil and contacts and 1 kV RMS between open contacts. The contacts are silver tin oxide with gold plating and epoxy sealing. The operating temperature range is -40°C to 85°C, and it supports 50,000 electrical operations at rated load.
16A LATCHING POWER RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ7621P2-1C-5DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |