The AZ7621P series is a miniature latching power relay with 16 A switching capability for SPST-N.O. (1 Form A) and SPDT (1 Form C) contact arrangements. It features a compact size of 29.0 mm length, 12.7 mm width, and 15.7 mm height, weighing 13 grams. The relay supports single and dual coil latching, with a nominal coil voltage of 5 VDC for the AZ7621P1 variant, and has a coil power of 42 mW. It offers 5 kV RMS dielectric strength between coil and contacts, operates from -40°C to 85°C, and meets UL 508 and RoHS standards. Gold plating and epoxy sealing are optional. Contact materials are silver tin oxide with optional gold plating, supporting minimum switching of 50 mA at 6 V for gold-plated versions.
16A LATCHING POWER RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ7621P1-1A-5DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |