American Zettler, Inc. Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 400/150AC/DC;PCB Mnt AZ761-1C-12D

Description
SPDT Miniature Power Relay, 12 A, 150 VDC, 360 Ohms +⁄- 10% Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Dielectric Strength 5000 V RMS Coil to Contact Low Cost Isolation Spacing Greater Than 10 mm Single Pole and Double Pole (Forms A, B, C Available) 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive Class B (130°C) Standard, Class F (155°C) Versions Available Epoxy Sealed Versions Available UL, CUR File E44211, VDE 124746 üG
Description
SPDT Miniature Power Relay, 12 A, 150 VDC, 360 Ohms +⁄- 10% Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Dielectric Strength 5000 V RMS Coil to Contact Low Cost Isolation Spacing Greater Than 10 mm Single Pole and Double Pole (Forms A, B, C Available) 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive Class B (130°C) Standard, Class F (155°C) Versions Available Epoxy Sealed Versions Available UL, CUR File E44211, VDE 124746 üG

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 400/150AC/DC;PCB Mnt - 70132365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 400/150AC/DC;PCB Mnt
70132365
Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 400/150AC/DC;PCB Mnt 70132365
SPDT Miniature Power Relay, 12 A, 150 VDC, 360 Ohms +⁄- 10% Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Dielectric Strength 5000 V RMS Coil to Contact Low Cost Isolation Spacing Greater Than 10 mm Single Pole and Double Pole (Forms A, B, C Available) 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive Class B (130°C) Standard, Class F (155°C) Versions Available Epoxy Sealed Versions Available UL, CUR File E44211, VDE 124746 üG

SPDT Miniature Power Relay, 12 A, 150 VDC, 360 Ohms +⁄- 10%
Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy.

  • Dielectric Strength 5000 V RMS Coil to Contact
  • Low Cost
  • Isolation Spacing Greater Than 10 mm
  • Single Pole and Double Pole (Forms A, B, C Available)
  • 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive
  • Class B (130°C) Standard, Class F (155°C) Versions Available
  • Epoxy Sealed Versions Available
  • UL, CUR File E44211, VDE 124746 ÜG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70132365
Product Name Relay;E-Mech;Power;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 400/150AC/DC;PCB Mnt
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, VDE, CUR
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details