The AZ733WC series is a DPDT miniature power relay with a 10 A resistive load rating, 150 VDC and 400 VAC switching capability, and a 5000 Vrms dielectric strength between contacts and coil. It features a 1.5 mm contact gap, epoxy-sealed versions available, and a P.B.T. polyester enclosure. The relay has a PCB mount style with tinned copper alloy terminals and operates within a temperature range of -40°C to 70°C. Mechanical life exceeds 500,000 operations, and electrical life is rated at 100,000 operations at 10 A, 240 VAC. The 9 VDC coil variant has a coil resistance of 101 ±10%, with a must-operate voltage of 9 VDC and a typical operate time of 10 ms at nominal voltage. The 'E' suffix indicates silver tin oxide contacts. Weight is 18 grams.
RELAY GEN PURPOSE DPDT 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ733WC-2CE-9DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |