American Zettler, Inc. Relays - Power Relays, Over 2 Amps AZ733-2C-48DE

Description
Win Source Part Number: 1350838-AZ733-2C-48D E Category: Relays - Power Relays, Over 2 Amps Series: AZ733 Termination Style: PC Pin Package: Box Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 4.17 kOhms Coil Current: 11.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 12 A Switching Voltage: 400VAC, 250VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Coil Insulation: Class F Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC Mfr: American Zettler
Request a Quote Datasheet
Description
Win Source Part Number: 1350838-AZ733-2C-48D E Category: Relays - Power Relays, Over 2 Amps Series: AZ733 Termination Style: PC Pin Package: Box Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 4.17 kOhms Coil Current: 11.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 12 A Switching Voltage: 400VAC, 250VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Coil Insulation: Class F Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC Mfr: American Zettler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1350838-AZ733-2C-48DE - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1350838-AZ733-2C-48DE
Relays - Power Relays, Over 2 Amps 1350838-AZ733-2C-48DE
Win Source Part Number: 1350838-AZ733-2C-48D E Category: Relays - Power Relays, Over 2 Amps Series: AZ733 Termination Style: PC Pin Package: Box Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 50 Coil Resistance: 4.17 kOhms Coil Current: 11.5 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 12 A Switching Voltage: 400VAC, 250VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Coil Insulation: Class F Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC Mfr: American Zettler

Win Source Part Number: 1350838-AZ733-2C-48DE
Category: Relays - Power Relays, Over 2 Amps
Series: AZ733
Termination Style: PC Pin
Package: Box
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 50
Coil Resistance: 4.17 kOhms
Coil Current: 11.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 12 A
Switching Voltage: 400VAC, 250VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Coil Insulation: Class F
Must Operate Voltage: 38.4 VDC
Must Release Voltage: 4.8 VDC
Mfr: American Zettler

Buy Now Datasheet
Power Relays, Over 2 Amps - 3385-AZ733-2C-48DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ733-2C-48DE-ND
Power Relays, Over 2 Amps 3385-AZ733-2C-48DE-ND
RELAY GEN PURPOSE DPDT 12A 48V

RELAY GEN PURPOSE DPDT 12A 48V

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AZ733-2C-48DE
Relays - Power Relays, Over 2 Amps AZ733-2C-48DE
RELAY GEN PURPOSE DPDT 12A 48V

RELAY GEN PURPOSE DPDT 12A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1350838-AZ733-2C-48DE 3385-AZ733-2C-48DE-ND AZ733-2C-48DE
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 4170 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details