American Zettler, Inc. Power Relays, Over 2 Amps AZ733-2C-12DE

Description
RELAY GEN PURPOSE DPDT 12A 12V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE DPDT 12A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ733-2C-12DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ733-2C-12DE-ND
Power Relays, Over 2 Amps 3385-AZ733-2C-12DE-ND
RELAY GEN PURPOSE DPDT 12A 12V

RELAY GEN PURPOSE DPDT 12A 12V

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 300/150AC/DC;PCB Mnt - 70132396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 300/150AC/DC;PCB Mnt
70132396
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 300/150AC/DC;PCB Mnt 70132396
Power Relay, 10 A Rated Current, 150 VDC or 380 VAC Rated Voltage, 300 W Power Factor Dielectric strength 5000 V (RMS) Epoxy sealed version available 10 A switching-double pole contacts Isolation spacing greater than 8mm PC terminal. PCB mount. DPDT contact form.

Power Relay, 10 A Rated Current, 150 VDC or 380 VAC Rated Voltage, 300 W Power Factor

  • Dielectric strength 5000 V (RMS)
  • Epoxy sealed version available
  • 10 A switching-double pole contacts
  • Isolation spacing greater than 8mm
    PC terminal. PCB mount. DPDT contact form.
Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
AZ733-2C-12DE
Relays - Power Relays, Over 2 Amps AZ733-2C-12DE
RELAY GEN PURPOSE DPDT 12A 12V

RELAY GEN PURPOSE DPDT 12A 12V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3385-AZ733-2C-12DE-ND 70132396 AZ733-2C-12DE
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 300/150AC/DC;PCB Mnt Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays >> Power Relays - G2RL-1-DC12 - LCSC Electronics Technology (HK) Limited
Specs
Mounting Socket or Plug-in Style
Approvals RoHS
View Details
3 suppliers
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details