Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047255-AZ697-1C-12D
Termination: PC Pin
Contact Material: Cadmium, Silver
Coil Resistance: 275 Ω
Coil Current: 43.63 mA
Operate Time: 8 ms
Weight: 18 g
Number of Pins: 5
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 380 V
Max Voltage Rating (DC): 150 V
Max Current Rating: 10 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047255-AZ697-1C-12DE |
| Product Name | OEM Parts - OEM Parts (A - B) - AZ697-1C-12DE |