The AZ2900 series is a 25 amp panel-mount power relay with SPST, SPDT, or SPDT configurations, featuring quick-connect terminals and a phenolic enclosure. It has a universal mounting bracket with break-away tabs and supports switching up to 25 A at 277 VAC resistive loads. The relay meets UL and CUR file E44211 certifications and is UL LZGH2/8 certified for A2L refrigerants. Operating temperature ranges from -40°C to 65°C, with storage up to 105°C. The coil operates at 24 VAC nominal, with a power consumption of 4.0 VA and a temperature rise of 60°C at nominal voltage. Contact material is Silver Cerium (AgCe), indicated by the "E" suffix. The "P1" suffix denotes permanent plastic mounting tabs on 2.62" centers. The relay measures approximately 54.8 mm by 66.7 mm by 32.25 mm and weighs 85 grams.
25 AMP POWER RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2900-1CE-24AP1-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |