The AZ2850-2CE-5DE is a 40 A miniature power relay with DPDT (2 Form C) contacts, designed for PCB mounting with solder terminals. It features silver tin oxide (AgSnO2) contacts, a wash-tight sealed enclosure, and a 5 VDC coil. The relay meets 8 mm creepage, 4 kV dielectric strength, and UL Class F insulation (155°C). It operates at -40°C to 85°C with a coil power of 925 mW at pickup and complies with IEC 61810-1 and UL508 standards. Dimensions are 59.7 mm x 34.5 mm x 26.4 mm, and it weighs approximately 86 grams.
RELAY GEN PURPOSE DPDT 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2850-2CE-5DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |